Warranty:
1 year
Long product name Pyle Audio Cable Tester
:
3.5/6.35 mm, XLR, Speakon, RCA/TT/Bantam/RJ45, USB, DIN, 870 g, Grey
The long product name of Pyle Audio Cable Tester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3.5/6.35 mm, XLR, Speakon, RCA/TT/Bantam/RJ45, USB, DIN, 870 g, Grey
More>>>
Short summary description Pyle Audio Cable Tester:
This short summary of the Pyle Audio Cable Tester data-sheet is auto-generated and uses the product title and the first six key specs.
Pyle Audio Cable Tester, Grey, Metal
Long summary description Pyle Audio Cable Tester:
This is an auto-generated long summary of Pyle Audio Cable Tester based on the first three specs of the first five spec groups.
Pyle Audio Cable Tester. Product colour: Grey, Housing material: Metal