Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PURO BB30C1 power bank Lithium-Ion (Li-Ion) 3000 mAh Pink gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PURO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BB30C1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BB30C1RGOLD
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8033830166631
Category
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPURO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1855
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 26 Mar 2020 10:03:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description PURO BB30C1 power bank Lithium-Ion (Li-Ion) 3000 mAh Pink gold:
This short summary of the PURO BB30C1 power bank Lithium-Ion (Li-Ion) 3000 mAh Pink gold data-sheet is auto-generated and uses the product title and the first six key specs.

PURO BB30C1, Pink gold, Universal, Lithium-Ion (Li-Ion), 3000 mAh, USB, 1 A

Long summary description PURO BB30C1 power bank Lithium-Ion (Li-Ion) 3000 mAh Pink gold:
This is an auto-generated long summary of PURO BB30C1 power bank Lithium-Ion (Li-Ion) 3000 mAh Pink gold based on the first three specs of the first five spec groups.

PURO BB30C1. Product colour: Pink gold, Charger compatibility: Universal. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3000 mAh, Charging source: USB. Input current: 1 A, Output current: 1.2 A. Input interface: Micro-USB. Cable length: 0.2 m