- - HDMI 1080p
- - Double shielded
- - Gold plated contacts
- - RoHS compliant
Long product name PureLink HDMI A M/M 3m HDMI cable HDMI Type A (Standard) Black
:
HDMI 1080p connection cable with Ethernet channel, HDMI A - HDMI A, Male/Male, 3 m
The short editorial description of PureLink HDMI A M/M 3m HDMI cable HDMI Type A (Standard) Black
HDMI 1080p connection cable with Ethernet channel, HDMI A - HDMI A, Male/Male, 3 m
More>>>
Short summary description PureLink HDMI A M/M 3m HDMI cable HDMI Type A (Standard) Black:
This short summary of the PureLink HDMI A M/M 3m HDMI cable HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.
PureLink HDMI A M/M 3m, 3 m, HDMI Type A (Standard), HDMI Type A (Standard), Black
Long summary description PureLink HDMI A M/M 3m HDMI cable HDMI Type A (Standard) Black:
This is an auto-generated long summary of PureLink HDMI A M/M 3m HDMI cable HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.
PureLink HDMI A M/M 3m. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Product colour: Black