location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PureLink ICE-16-4FX-WHITE audio cable 152.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PureLink Check ‘PureLink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICE-16-4FX-WHITE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICE-16-4FX-WHITE
Category: Audio Cables Check ‘PureLink’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PureLink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PureLink ICE-16-4FX-WHITE audio cable 152.5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 152,5m Pulloutbox - Speaker Installation Cable
  • - 4” Big Mouth Payout and Reelex II cable winding pattern eliminates kinks and knots
  • - Oxygen Free Copper (OFC) conductors and round jackets
  • - “EZ Strip Tissue” and “Rip Cord” for faster stripping
  • - Special PVC “Wet Slick Jackets” for less friction, easier pull and more flexibility
Long product name PureLink ICE-16-4FX-WHITE audio cable 152.5 m :
The long product name of PureLink ICE-16-4FX-WHITE audio cable 152.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Speaker Cable, 4x1,31mm² (AWG16), OFC, white, 152,5m Pulloutbox
More>>>
Short summary description PureLink ICE-16-4FX-WHITE audio cable 152.5 m:
This short summary of the PureLink ICE-16-4FX-WHITE audio cable 152.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

PureLink ICE-16-4FX-WHITE, Copper, 152.5 m, White

Long summary description PureLink ICE-16-4FX-WHITE audio cable 152.5 m:
This is an auto-generated long summary of PureLink ICE-16-4FX-WHITE audio cable 152.5 m based on the first three specs of the first five spec groups.

PureLink ICE-16-4FX-WHITE. Cable material: Copper, AWG wire size: 16, Cable length: 152.5 m, Product colour: White