Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 18.3 m
- - HDMI Type A (Standard) Straight Male
- - HDMI Type A (Standard) Straight Male/Female
- - HDMI version: 2.0a
- - 60 Hz
- - Audio Return Channel (ARC)
- - Black
Long product name PureLink CT-DFO-060P HDMI cable 18.3 m HDMI Type A (Standard) Black
:
HDMI, 4K UHD, ARC, HDCP, CEC, EDID, 18.3 m
The long product name of PureLink CT-DFO-060P HDMI cable 18.3 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HDMI, 4K UHD, ARC, HDCP, CEC, EDID, 18.3 m
More>>>
Short summary description PureLink CT-DFO-060P HDMI cable 18.3 m HDMI Type A (Standard) Black:
This short summary of the PureLink CT-DFO-060P HDMI cable 18.3 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.
PureLink CT-DFO-060P, 18.3 m, HDMI Type A (Standard), HDMI Type A (Standard), Audio Return Channel (ARC), Black
Long summary description PureLink CT-DFO-060P HDMI cable 18.3 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of PureLink CT-DFO-060P HDMI cable 18.3 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.
PureLink CT-DFO-060P. Cable length: 18.3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male/Female, HDMI version: 2.0a, Audio Return Channel (ARC), Product colour: Black