Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PureLink CT-DFO-040P HDMI cable 12.2 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PureLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CT-DFO-040P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT-DFO-040P
Category HDMI Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPureLink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3104
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 30 May 2018 16:24:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name PureLink CT-DFO-040P HDMI cable 12.2 m HDMI Type A (Standard) Black :
The short editorial description of PureLink CT-DFO-040P HDMI cable 12.2 m HDMI Type A (Standard) Black

HDMI, 4K UHD, ARC, HDCP, CEC, EDID, 12.2 m
More>>>
Short summary description PureLink CT-DFO-040P HDMI cable 12.2 m HDMI Type A (Standard) Black:
This short summary of the PureLink CT-DFO-040P HDMI cable 12.2 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

PureLink CT-DFO-040P, 12.2 m, HDMI Type A (Standard), HDMI Type A (Standard), Audio Return Channel (ARC), Black

Long summary description PureLink CT-DFO-040P HDMI cable 12.2 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of PureLink CT-DFO-040P HDMI cable 12.2 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

PureLink CT-DFO-040P. Cable length: 12.2 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male/Female, HDMI version: 2.0a, Audio Return Channel (ARC), Product colour: Black