Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Psion Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Psion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WA3006
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPsion: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18000
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 18 Mar 2019 14:57:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Psion Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable :
The short editorial description of Psion Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable

Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable
More>>>
Short summary description Psion Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable:
This short summary of the Psion Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable data-sheet is auto-generated and uses the product title and the first six key specs.

Psion Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable, Black, Lithium-Ion (Li-Ion), 3000 mAh, 3.7 V

Long summary description Psion Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable:
This is an auto-generated long summary of Psion Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable based on the first three specs of the first five spec groups.

Psion Battery, High Capacity (3000 mAh) Lithium Ion Rechargeable. Product colour: Black, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3000 mAh

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details