Long product name PSA Parts DRSD16PE memory card 16 GB MicroSDHC UHS-I Class 10
:
16GB, MicroSDHC, Class 10, UHS-I
The long product name of PSA Parts DRSD16PE memory card 16 GB MicroSDHC UHS-I Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16GB, MicroSDHC, Class 10, UHS-I
More>>>
Short summary description PSA Parts DRSD16PE memory card 16 GB MicroSDHC UHS-I Class 10:
This short summary of the PSA Parts DRSD16PE memory card 16 GB MicroSDHC UHS-I Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.
PSA Parts DRSD16PE, 16 GB, MicroSDHC, Class 10, UHS-I, 80 MB/s
Long summary description PSA Parts DRSD16PE memory card 16 GB MicroSDHC UHS-I Class 10:
This is an auto-generated long summary of PSA Parts DRSD16PE memory card 16 GB MicroSDHC UHS-I Class 10 based on the first three specs of the first five spec groups.
PSA Parts DRSD16PE. Capacity: 16 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 80 MB/s