location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Provision-ISR SA-16400SDI-E(2U) digital video recorder (DVR) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Provision-ISR Check ‘Provision-ISR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA-16400SDI-E(2U)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA-16400SDI-E(2U)
Category:
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR) Check ‘Provision-ISR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Provision-ISR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Provision-ISR SA-16400SDI-E(2U) digital video recorder (DVR) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Channels quantity: 16 channels
  • - HDD interface: Serial ATA 3 TB
  • - Black
Long product name Provision-ISR SA-16400SDI-E(2U) digital video recorder (DVR) Black :
The long product name of Provision-ISR SA-16400SDI-E(2U) digital video recorder (DVR) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16ch recording, Up to 480fps, H.264, Smart phone and Tablet viewer, Up to 8 SATA hard drive (3TB max), Built-in web GUI
More>>>
Short summary description Provision-ISR SA-16400SDI-E(2U) digital video recorder (DVR) Black:
This short summary of the Provision-ISR SA-16400SDI-E(2U) digital video recorder (DVR) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Provision-ISR SA-16400SDI-E(2U), Black, H.264, 480 fps, 16 channels, Embedded LINUX, 16:9

Long summary description Provision-ISR SA-16400SDI-E(2U) digital video recorder (DVR) Black:
This is an auto-generated long summary of Provision-ISR SA-16400SDI-E(2U) digital video recorder (DVR) Black based on the first three specs of the first five spec groups.

Provision-ISR SA-16400SDI-E(2U). Product colour: Black, Video compression formats: H.264, Video capturing speed: 480 fps. HDD interface: Serial ATA, Maximum HDD capacity: 3 TB. Dimensions (WxDxH): 430 x 540 x 89 mm. Display resolution: 1920 x 1080 pixels