location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Provision-ISR I2-370DIS36(RC) security camera Bullet CCTV security camera Indoor & outdoor 976 x 496 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Provision-ISR Check ‘Provision-ISR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I2-370DIS36(RC)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I2-370DIS36(RC)
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Provision-ISR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Provision-ISR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Provision-ISR I2-370DIS36(RC) security camera Bullet CCTV security camera Indoor & outdoor 976 x 496 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor CCTV security camera
  • - DIS 25.4 / 3 mm (1 / 3") 976 x 496 pixels
  • - Wired
  • - Night vision 20 m IR
  • - Bullet Ceiling/wall Water resistant
  • - Black
  • - 400 g
Long product name Provision-ISR I2-370DIS36(RC) security camera Bullet CCTV security camera Indoor & outdoor 976 x 496 pixels Ceiling/wall :
The long product name of Provision-ISR I2-370DIS36(RC) security camera Bullet CCTV security camera Indoor & outdoor 976 x 496 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I2-370DIS36(RC) - 1/3" DIS, PAL/NTSC, 700TVL, 0.1 Lux, 24 IR LEDs, Composite, 400g
More>>>
Short summary description Provision-ISR I2-370DIS36(RC) security camera Bullet CCTV security camera Indoor & outdoor 976 x 496 pixels Ceiling/wall:
This short summary of the Provision-ISR I2-370DIS36(RC) security camera Bullet CCTV security camera Indoor & outdoor 976 x 496 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Provision-ISR I2-370DIS36(RC), CCTV security camera, Indoor & outdoor, Wired, Ceiling/wall, Black, Bullet

Long summary description Provision-ISR I2-370DIS36(RC) security camera Bullet CCTV security camera Indoor & outdoor 976 x 496 pixels Ceiling/wall:
This is an auto-generated long summary of Provision-ISR I2-370DIS36(RC) security camera Bullet CCTV security camera Indoor & outdoor 976 x 496 pixels Ceiling/wall based on the first three specs of the first five spec groups.

Provision-ISR I2-370DIS36(RC). Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, Form factor: Bullet. Minimum illumination: 0.1 lx, White balance: Auto. Sensor type: DIS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Night vision distance: 20 m, LED type: IR