Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Promise Technology x10 Series VTrak Carrier panel Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Promise Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
x10 Series VTrak
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F29000020000028
Category
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
drive bay panels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Promise Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5493
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 18:09:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Promise Technology x10 Series VTrak Carrier panel Grey :
The short editorial description of Promise Technology x10 Series VTrak Carrier panel Grey

f / Promise VTrak 2U / 3U Models
More>>>
Short summary description Promise Technology x10 Series VTrak Carrier panel Grey:
This short summary of the Promise Technology x10 Series VTrak Carrier panel Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Promise Technology x10 Series VTrak, 450 g
Long summary description Promise Technology x10 Series VTrak Carrier panel Grey :

Promise Technology x10 Series VTrak. Weight: 450 g

This is an auto-generated long summary of Promise Technology x10 Series VTrak Carrier panel Grey based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)