Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Promise Technology SuperTrak EX16350, 5-Pack interface cards/adapter SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Promise Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperTrak EX16350, 5-Pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F29SE1610000000
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Promise Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3188
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 30 Apr 2019 15:49:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Promise Technology SuperTrak EX16350, 5-Pack interface cards/adapter SATA :
The short editorial description of Promise Technology SuperTrak EX16350, 5-Pack interface cards/adapter SATA

SuperTrak EX16350, 5-Pack
More>>>
Short summary description Promise Technology SuperTrak EX16350, 5-Pack interface cards/adapter SATA:
This short summary of the Promise Technology SuperTrak EX16350, 5-Pack interface cards/adapter SATA data-sheet is auto-generated and uses the product title and the first six key specs.

Promise Technology SuperTrak EX16350, 5-Pack, PCIe, SATA, RoHS, Intel IOP333, 500 MHz, 0,1,5,6,10,50,JBOD

Long summary description Promise Technology SuperTrak EX16350, 5-Pack interface cards/adapter SATA:
This is an auto-generated long summary of Promise Technology SuperTrak EX16350, 5-Pack interface cards/adapter SATA based on the first three specs of the first five spec groups.

Promise Technology SuperTrak EX16350, 5-Pack. Host interface: PCIe, Output interface: SATA. Certification: RoHS. Processor model: Intel IOP333, Processor frequency: 500 MHz, RAID levels: 0,1,5,6,10,50,JBOD. Width: 188 mm, Height: 111 mm. Data transfer rate: 3000 Mbit/s, Platform: Intel IA32, EM64T & AMD64, Connectivity technology: Wired

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details