Promise Technology logo

Promise Technology SATA300 TX2plus, 5-Pack interface cards/adapter SATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27590
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 Years
Long product name Promise Technology SATA300 TX2plus, 5-Pack interface cards/adapter SATA:

SATA300 TX2plus, 5-Pack

Short summary description Promise Technology SATA300 TX2plus, 5-Pack interface cards/adapter SATA:

Promise Technology SATA300 TX2plus, 5-Pack, PCI, SATA, UL, cUL, CE, FCC Class B, BSMI, MIC, C-tick, VCCI, RoHS, 0 - 50 °C, 5 - 95%, 119 mm

Long summary description Promise Technology SATA300 TX2plus, 5-Pack interface cards/adapter SATA:

Promise Technology SATA300 TX2plus, 5-Pack. Host interface: PCI, Output interface: SATA. Certification: UL, cUL, CE, FCC Class B, BSMI, MIC, C-tick, VCCI, RoHS. Width: 119 mm, Height: 57 mm. Data transfer rate: 2231 Mbit/s, Connectivity technology: Wired, Supported data transfer rates: 300 MB/s; 133 MB/s

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.