Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Prolimatech MK-13 Video card Cooler

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Prolimatech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK-13
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK-13
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Prolimatech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6410
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 17 Nov 2017 15:52:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Prolimatech MK-13 Video card Cooler :
The short editorial description of Prolimatech MK-13 Video card Cooler

MK-13, VGA Cooler, 550g
More>>>
Short summary description Prolimatech MK-13 Video card Cooler:
This short summary of the Prolimatech MK-13 Video card Cooler data-sheet is auto-generated and uses the product title and the first six key specs.
Prolimatech MK-13, Video card, Cooler, 26 dB, Geforce GTX 250 Geforce GTX 260 Geforce GTX 275 Geforce GTX 280 Geforce GTX 285 Geforce 7800..., 550 g, 57 cfm
Long summary description Prolimatech MK-13 Video card Cooler :

Prolimatech MK-13. Suitable for: Video card, Type: Cooler, Noise level (high speed): 26 dB. Weight: 550 g. Fan performance: 57 cfm, Pipe thread: Ø 6mm x 6pcs

This is an auto-generated long summary of Prolimatech MK-13 Video card Cooler based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23
Testseek has collected 32 expert reviews for Prolimatech MK-13 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
overclockersclub.com
Updated:
2011-11-13
Most avid enthusiasts will get into either silent/quiet computing or extreme forms of cooling. The heatsink reviewed here from ProlimaTech - the MK-13 Multi VGA heatsink is designed to fit many various graphics cards and allow either quiet configurati...
Good Cooling performance, Compatible with many graphics cards from ATI and NVIDIA, Many extra smaller heatsinks, Polished flat base, Customizable usage can be set up for quiet operation or extreme cooling, Ease of installation, Scalable performance...
Bad No fans included, Three slot or larger size, Pricey...
Bottom line Overall, the ProlimaTech MK-13 provided solid performance when equipped with any of the three configurations of fans and was able to operate quietly or provide the best cooling out of the three heatsinks tested. Personally, I would equip it with some...
0%