Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta TeleMaster I 6445

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeleMaster I 6445
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11230083
Category
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11382
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 19 Aug 2017 19:40:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Projecta TeleMaster I 6445 :
The short editorial description of Projecta TeleMaster I 6445

TeleMaster I 6445
More>>>
Projecta TeleMaster I 6445:
The official marketing text of Projecta TeleMaster I 6445 as supplied by the manufacturer

Lightweight projector table with one shelf, easy to transport and ideal for projection presentations in any desired location.

- Easy to assemble.
- Aluminium, telescopic legs (min. 80 cm and max. 140 cm length).
- Durable, easy-to-clean plastic shelf with anti-skid surface.
- Type I has a royal upper shelf (65x45cm) and type II has a compact upper shelf (48x29cm).

Short summary description Projecta TeleMaster I 6445:
This short summary of the Projecta TeleMaster I 6445 data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta TeleMaster I 6445, Silver, 920 x 920 x 1390 mm

Long summary description Projecta TeleMaster I 6445:
This is an auto-generated long summary of Projecta TeleMaster I 6445 based on the first three specs of the first five spec groups.

Projecta TeleMaster I 6445. Product colour: Silver. Dimensions (WxDxH): 920 x 920 x 1390 mm

Features
Product colour
The colour e.g. red, blue, green, black, white.
Silver
Remotely operated
The device can be controlled by remote control, which is a device that controls an apparatus by means of radio or infrared signals.
No
Features
Telescopic
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
920 x 920 x 1390 mm
Country Distributor
Nederland 2 distributor(s)
Customer service details
X