Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta Solo 1000

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solo 1000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11200023
Category
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9406
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 13 Oct 2017 20:45:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Projecta Solo 1000 :
The short editorial description of Projecta Solo 1000

Solo 1000
More>>>
Projecta Solo 1000:
The official marketing text of Projecta Solo 1000 as supplied by the manufacturer

Flexible, height-adjustable overhead projector table with one shelf.

- Sturdy, steel frame, powder coated in white (RAL 9016) or dark grey (RAL 7021).
- Easy to assemble.
- Stylish, easy-to-clean shelves in light grey (RAL 7035) or beech.
- White frame & light grey shelves or dark grey frame & beech shelves.

Short summary description Projecta Solo 1000:
This short summary of the Projecta Solo 1000 data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta Solo 1000, White, 25 kg, 500 x 510 x 750 mm

Long summary description Projecta Solo 1000:
This is an auto-generated long summary of Projecta Solo 1000 based on the first three specs of the first five spec groups.

Projecta Solo 1000. Product colour: White. Maximum weight capacity: 25 kg. Dimensions (WxDxH): 500 x 510 x 750 mm

Features
Product colour
The colour e.g. red, blue, green, black, white.
White
Remotely operated
The device can be controlled by remote control, which is a device that controls an apparatus by means of radio or infrared signals.
No
Telescopic
Yes
Weight & dimensions
Maximum weight capacity
The maximum weight that the product is designed to hold/store.
25 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
500 x 510 x 750 mm
Country Distributor
Nederland 2 distributor(s)
Customer service details
X