Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta HomeScreen 155x256 High Contrast D projection screen 2.77 m (109.1") 16:9

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HomeScreen 155x256 High Contrast D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10600042
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9191
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Projecta HomeScreen 155x256 High Contrast D projection screen 2.77 m (109.1") 16:9 :
The short editorial description of Projecta HomeScreen 155x256 High Contrast D projection screen 2.77 m (109.1") 16:9

HomeScreen 155x256 High Contrast D
More>>>
Projecta HomeScreen 155x256 High Contrast D projection screen 2.77 m (109.1") 16:9:
The official marketing text of Projecta HomeScreen 155x256 High Contrast D projection screen 2.77 m (109.1") 16:9 as supplied by the manufacturer

Tensioned screens are distinct thanks to their tight design. The screens are made of fixed aluminium frames as well as steel frames. The projection screen fabric may be mounted to the frame in a variety of ways. Thanks to this feature, a taut projection screen fabric is always guaranteed. The black borders ensure not only a modern look but also guarantee a beautifully framed image with rich contrast. Tensioned screens are often used at those locations where a permanent installation is desired, such as executive offices, exhibitions and Home Cinema applications.

Beautiful matte black frame with screen fabric stretched all the way around the back for a perfectly taut projection surface.

Flat, aluminium frame (3 cm deep) can be slid together. Powder coated matte black.

- Simple mounting frame.
- Permanent mounting on wall with materials provided.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.
- Sloping inner side of frame reduces shadow in image.

Short summary description Projecta HomeScreen 155x256 High Contrast D projection screen 2.77 m (109.1") 16:9:
This short summary of the Projecta HomeScreen 155x256 High Contrast D projection screen 2.77 m (109.1") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta HomeScreen 155x256 High Contrast D, 2.77 m (109.1"), 2.4 m, 139 cm, 16:9

Long summary description Projecta HomeScreen 155x256 High Contrast D projection screen 2.77 m (109.1") 16:9:
This is an auto-generated long summary of Projecta HomeScreen 155x256 High Contrast D projection screen 2.77 m (109.1") 16:9 based on the first three specs of the first five spec groups.

Projecta HomeScreen 155x256 High Contrast D. Diagonal: 2.77 m (109.1"), Viewable screen width (W): 2.4 m, Viewable screen height (H): 139 cm, Native aspect ratio: 16:9, Format: HDTV

Performance
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
2.77 m (109.1")
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
139 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
2.4 m
Diagonal (metric)
277 cm
Performance
Overall screen size (Height x Width)
The total size of the screen.
155 x 256 cm
Format
The format is determined by shape, size, presentation and medium.
HDTV
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
2560 x 30 x 1550 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11 kg
Customer service details
X