location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite HomeScreen 155x256 Matte White P projection screen 2.69 m (106") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HomeScreen 155x256 Matte White P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10600040
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Da-Lite HomeScreen 155x256 Matte White P projection screen 2.69 m (106") 16:9 :
The long product name of Da-Lite HomeScreen 155x256 Matte White P projection screen 2.69 m (106") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HomeScreen 155x256 Matte White P
More>>>
Da-Lite HomeScreen 155x256 Matte White P projection screen 2.69 m (106") 16:9:
The official description of Da-Lite HomeScreen 155x256 Matte White P projection screen 2.69 m (106") 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The aluminium frame for the HomeScreen has a black matte finish.
- The frame (8 cm wide and 3 cm deep) has a beveled edge, reducing shadowing of the image.
- The frame and projection screen surface can be custom made to your requirements.
- The projection surface is extremely flat, making it suitable for all types of data and video projection.
- The frame is easy to mount.
- The projection screen surface is attached to the rear of the screen with Velcro
- Shortened frame and projection screen fabric for fixed frame screens. We can also modify the frame and projection screen surface of our fixed frame range to suit the installation needs.
- Paint the frame of a fixed frame screen in a different RAL colour. We can also paint the frame of a fixed frame screen in a different colour.
- The Projecta Screen Designer assists designing the projection screen that exactly meets the needs of the installation. Use this application to generate a PDF file with the specifications of the customised screen. E-mail or fax the drawing to Projecta to request a quotation. www.projectascreens.com/screendesigner

Short summary description Da-Lite HomeScreen 155x256 Matte White P projection screen 2.69 m (106") 16:9:
This short summary of the Da-Lite HomeScreen 155x256 Matte White P projection screen 2.69 m (106") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite HomeScreen 155x256 Matte White P, 2.69 m (106"), 2.4 m, 139 cm, 16:9, Matte White

Long summary description Da-Lite HomeScreen 155x256 Matte White P projection screen 2.69 m (106") 16:9:
This is an auto-generated long summary of Da-Lite HomeScreen 155x256 Matte White P projection screen 2.69 m (106") 16:9 based on the first three specs of the first five spec groups.

Da-Lite HomeScreen 155x256 Matte White P. Diagonal: 2.69 m (106"), Viewable screen width (W): 2.4 m, Viewable screen height (H): 139 cm, Native aspect ratio: 16:9, Screen surface: Matte White

Performance
Diagonal (metric)
269 cm
Overall screen size (Height x Width)
155 x 256 cm
Screen surface
Matte White
Diagonal *
2.69 m (106")
Native aspect ratio *
16:9
Viewable screen height (H) *
139 cm
Performance
Viewable screen width (W) *
2.4 m
Weight & dimensions
Height
1550 mm
Dimensions (WxDxH)
2560 x 30 x 1550 mm
Weight
11 kg
Logistics data
Harmonized System (HS) code
90106000
Country Distributor
Belgium 3 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)