Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta Porta Lite projection screen 168.9 cm (66.5") 16:9

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Porta Lite
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10400020
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13432
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 27 Feb 2019 15:11:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Projecta Porta Lite projection screen 168.9 cm (66.5") 16:9 :
The short editorial description of Projecta Porta Lite projection screen 168.9 cm (66.5") 16:9

Portable projection screen
More>>>
Projecta Porta Lite projection screen 168.9 cm (66.5") 16:9:
The official marketing text of Projecta Porta Lite projection screen 168.9 cm (66.5") 16:9 as supplied by the manufacturer

Modern designed portable projection screen available in various sizes and screen fabrics. Is the perfect solution for flexible use.

- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0, viewing angle 50º L/R, weight approx. 425 gr/m² and thickness approx. 0.34 mm.
- Datalux S: double-sided laminated vinyl on a woven fiberglass support with black backing; increased gain 1.5, viewing angle 35º L/R, weight approx. 425 gr/m² and thickness approx. 0.35 mm.
- Screen fabrics Matte White S and Datalux S.
- Now also in 16:10 (Wide)format.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Video (4:3) and HDTV (16:9 formats have a black border of 2.5 cm all around plus an extra black border on the lower side.
- Lightweight, aluminium case with handle.
- Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.

Short summary description Projecta Porta Lite projection screen 168.9 cm (66.5") 16:9:
This short summary of the Projecta Porta Lite projection screen 168.9 cm (66.5") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta Porta Lite, 168.9 cm (66.5"), 146 cm, 86 cm, 16:9, Black,White

Long summary description Projecta Porta Lite projection screen 168.9 cm (66.5") 16:9:
This is an auto-generated long summary of Projecta Porta Lite projection screen 168.9 cm (66.5") 16:9 based on the first three specs of the first five spec groups.

Projecta Porta Lite. Diagonal: 168.9 cm (66.5"), Viewable screen width (W): 146 cm, Viewable screen height (H): 86 cm, Native aspect ratio: 16:9, Format: HDTV. Product colour: Black,White

Performance
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
168.9 cm (66.5")
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
86 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
146 cm
Overall screen size (Height x Width)
The total size of the screen.
91 x 151 cm
Performance
Format
The format is determined by shape, size, presentation and medium.
HDTV
Design
Product colour
The colour e.g. red, blue, green, black, white.
Black,White
Case colour
The colour of the protective shell or bag.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9 kg
Country Distributor
Nederland 2 distributor(s)
Customer service details
X