Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta SlimScreen XL 244x244 cm. Matte White S projection screen 1:1

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimScreen XL 244x244 cm. Matte White S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10230020
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16440
This statistic is based on the 90095 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88053 free Open Icecat users.
Info modified on: 27 Feb 2019 15:20:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Projecta SlimScreen XL 244x244 cm. Matte White S projection screen 1:1 :
The short editorial description of Projecta SlimScreen XL 244x244 cm. Matte White S projection screen 1:1

SlimScreen XL 244x244 cm. Matte White S
More>>>
Projecta SlimScreen XL 244x244 cm. Matte White S projection screen 1:1:
The official marketing text of Projecta SlimScreen XL 244x244 cm. Matte White S projection screen 1:1 as supplied by the manufacturer

Manual screens

The manual projection screens are operated using a crank or spring mechanism. The manual screens are ideal for applications in rooms where an electrical connection is either not possible or undesirable. Manual screens are extremely suitable for applications in classrooms, training rooms, meeting rooms as well as at home.

PROJECTA SlimScreen XL

Projection screen with spring mechanism in compact case available in a length of 244 cm.

Features
- Extra thick metal roller prevents sagging screen fabric.
- Black border increases perceived clarity of projected image.
- Spring mechanism guarantees smooth rolling and retracting of screen fabric.
- Simple pull-out system locks at every desired viewing height.
- Easy mounting via integrated hanging brackets.

Technical characteristics
- Octagonal case in white painted steel.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0, viewing angle 50º L/R, weight approx. 425 gr/m² and thickness approx. 0.34 mm.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Square format (1:1) has a small black border on the left/right side.
- Video (4:3) and HDTV (16:9) formats have a wide black border all around of 5 cm.

Short summary description Projecta SlimScreen XL 244x244 cm. Matte White S projection screen 1:1:
This short summary of the Projecta SlimScreen XL 244x244 cm. Matte White S projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta SlimScreen XL 244x244 cm. Matte White S, 2.34 m, 2.34 m, 1:1

Long summary description Projecta SlimScreen XL 244x244 cm. Matte White S projection screen 1:1:
This is an auto-generated long summary of Projecta SlimScreen XL 244x244 cm. Matte White S projection screen 1:1 based on the first three specs of the first five spec groups.

Projecta SlimScreen XL 244x244 cm. Matte White S. Viewable screen width (W): 2.34 m, Viewable screen height (H): 2.34 m, Native aspect ratio: 1:1

Performance
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
1:1
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
2.34 m
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
2.34 m
Performance
Overall screen size (Height x Width)
The total size of the screen.
244 x 244 cm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
91.6 mm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
2524 x 75.9 x 91.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11 kg
Country Distributor
Nederland 2 distributor(s)
Customer service details
X