location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite SlimScreen XL 142x244 cm. Matte White S projection screen 2.69 m (106") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimScreen XL 142x244 cm. Matte White S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10230019
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2023 15:08:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite SlimScreen XL 142x244 cm. Matte White S projection screen 2.69 m (106") 16:9 :
The long product name of Da-Lite SlimScreen XL 142x244 cm. Matte White S projection screen 2.69 m (106") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SlimScreen XL 142x244 cm. Matte White S
More>>>
Da-Lite SlimScreen XL 142x244 cm. Matte White S projection screen 2.69 m (106") 16:9:
The official description of Da-Lite SlimScreen XL 142x244 cm. Matte White S projection screen 2.69 m (106") 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Manual screens

The manual projection screens are operated using a crank or spring mechanism. The manual screens are ideal for applications in rooms where an electrical connection is either not possible or undesirable. Manual screens are extremely suitable for applications in classrooms, training rooms, meeting rooms as well as at home.

PROJECTA SlimScreen XL

Projection screen with spring mechanism in compact case available in a length of 244 cm.

Features
- Extra thick metal roller prevents sagging screen fabric.
- Black border increases perceived clarity of projected image.
- Spring mechanism guarantees smooth rolling and retracting of screen fabric.
- Simple pull-out system locks at every desired viewing height.
- Easy mounting via integrated hanging brackets.

Technical characteristics
- Octagonal case in white painted steel.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0, viewing angle 50º L/R, weight approx. 425 gr/m² and thickness approx. 0.34 mm.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Square format (1:1) has a small black border on the left/right side.
- Video (4:3) and HDTV (16:9) formats have a wide black border all around of 5 cm.

Short summary description Da-Lite SlimScreen XL 142x244 cm. Matte White S projection screen 2.69 m (106") 16:9:
This short summary of the Da-Lite SlimScreen XL 142x244 cm. Matte White S projection screen 2.69 m (106") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite SlimScreen XL 142x244 cm. Matte White S, 2.69 m (106"), 2.34 m, 132 cm, 16:9

Long summary description Da-Lite SlimScreen XL 142x244 cm. Matte White S projection screen 2.69 m (106") 16:9:
This is an auto-generated long summary of Da-Lite SlimScreen XL 142x244 cm. Matte White S projection screen 2.69 m (106") 16:9 based on the first three specs of the first five spec groups.

Da-Lite SlimScreen XL 142x244 cm. Matte White S. Diagonal: 2.69 m (106"), Viewable screen width (W): 2.34 m, Viewable screen height (H): 132 cm, Native aspect ratio: 16:9

Performance
Diagonal (metric)
269 cm
Overall screen size (Height x Width)
142 x 244 cm
Diagonal *
2.69 m (106")
Native aspect ratio *
16:9
Performance
Viewable screen height (H) *
132 cm
Viewable screen width (W) *
2.34 m
Weight & dimensions
Height
91.6 mm
Dimensions (WxDxH)
2524 x 75.9 x 91.6 mm
Weight
10 kg