location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite SlimCinema 117x200 Matte White S projection screen 2.34 m (92") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimCinema 117x200 Matte White S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10201012
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite SlimCinema 117x200 Matte White S projection screen 2.34 m (92") 16:9 :
The long product name of Da-Lite SlimCinema 117x200 Matte White S projection screen 2.34 m (92") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SlimCinema 117x200 Matte White S
More>>>
Da-Lite SlimCinema 117x200 Matte White S projection screen 2.34 m (92") 16:9:
The official description of Da-Lite SlimCinema 117x200 Matte White S projection screen 2.34 m (92") 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The manual projection screens are operated using a crank or spring mechanism. The manual screens are ideal for applications in rooms where an electrical connection is either not possible or undesirable. Manual screens are extremely suitable for applications in classrooms, training rooms, meeting rooms as well as at home.

SlimCinema

Most compact, hand-operated projection screens with spring mechanism, equipped with an extra high black border at the top for optimal viewing height.

- Simple pull-out system locks at every desired viewing height.
- Spring mechanism guarantees smooth rolling and retracting of screen fabric.
- Easy mounting on wall, ceiling and/or in soffit via integrated hanging brackets.
- Screen fabric Matte White S.
- Formats video (4:3) and HDTV (16:9).
- Besides a black border of 5 cm all around, Video (4:3) and HDTV (16:9) formats also have an extra high, black border.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0 and viewing angle 50º L/R.
- Case colours in white and black.
- Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.

Short summary description Da-Lite SlimCinema 117x200 Matte White S projection screen 2.34 m (92") 16:9:
This short summary of the Da-Lite SlimCinema 117x200 Matte White S projection screen 2.34 m (92") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite SlimCinema 117x200 Matte White S, 2.34 m (92"), 190 cm, 107 cm, 16:9

Long summary description Da-Lite SlimCinema 117x200 Matte White S projection screen 2.34 m (92") 16:9:
This is an auto-generated long summary of Da-Lite SlimCinema 117x200 Matte White S projection screen 2.34 m (92") 16:9 based on the first three specs of the first five spec groups.

Da-Lite SlimCinema 117x200 Matte White S. Diagonal: 2.34 m (92"), Viewable screen width (W): 190 cm, Viewable screen height (H): 107 cm, Native aspect ratio: 16:9, Format: HDTV

Performance
Diagonal (metric)
234 cm
Overall screen size (Height x Width)
117 x 200 cm
Format
HDTV
Diagonal *
2.34 m (92")
Native aspect ratio *
16:9
Viewable screen height (H) *
107 cm
Performance
Viewable screen width (W) *
190 cm
Design
Case colour
White
Weight & dimensions
Weight
9 kg
Case L1
2.14 m
Case L2
2116 mm
Case L3
2.04 m