Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3 projection screen 2.13 m (84")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advantage Deluxe Electrol 135x178 Matte White S 4:3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10130383
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14433
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 27 Feb 2019 15:27:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3 projection screen 2.13 m (84") :
The short editorial description of Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3 projection screen 2.13 m (84")

Advantage Deluxe Electrol 135x178 cm / Matte White S / 4:3
More>>>
Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3 projection screen 2.13 m (84"):
The official marketing text of Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3 projection screen 2.13 m (84") as supplied by the manufacturer

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. They provide the assurance that you will find the perfect product for your specific application. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The ease of operation is enormous thanks to the infrared remote control of your choosing or a cordless radio frequency remote control. The integrated quiet and strong motors are supplied standard with a five year guarantee. All of the screens come equipped with a sturdy case into which the projection screen fabric may be rolled away completely.

Projecta Advantage Deluxe Electrol

Electric built-in projection screen with closure door and extra motor gives maximum protection and optimal flexibility during installation in ceiling systems.

Features
- Case and electrical connection can be assembled beforehand.
- Metal roller with screen fabric can be quickly and easily assembled afterwards.
- After installing the screen fabric is the motor always accessable.
- White case with extra supports for ceiling systems.
- After retraction, the white door closes the case seamlessly.
- Automatic stop for rolling in and out guarantees long lifespan of projection screen fabric.
- Black border increases perceived clarity of projected image.

Technical characteristics
- All electrical projection screens satisfy the following product safety standards: IEC 60335-1; 60335-2; DIN19045-5 and IEC 61000 for Electro Magnetic Compatibility.
- Somfy motor with 32 RPM (revolutions per minute) and 120 Watts.
- Quiet, fast motor with 5-year guarantee.
- Supplied with separate wall switch.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0, viewing angle 50º L/R, weight approx. 425 gr/m² and thickness approx. 0.34 mm.
- Formats square (1:1) and video (4:3).
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Video (4:3) formats has a wide black border all around.

Short summary description Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3 projection screen 2.13 m (84"):
This short summary of the Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3 projection screen 2.13 m (84") data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3, 2.13 m (84"), 170 cm, 127 cm, 4:3

Long summary description Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3 projection screen 2.13 m (84"):
This is an auto-generated long summary of Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3 projection screen 2.13 m (84") based on the first three specs of the first five spec groups.

Projecta Advantage Deluxe Electrol 135x178 Matte White S 4:3. Diagonal: 2.13 m (84"), Viewable screen width (W): 170 cm, Viewable screen height (H): 127 cm, Native aspect ratio: 4:3, Format: Video

Performance
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
2.13 m (84")
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
127 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
170 cm
Diagonal (metric)
213 cm
Performance
Overall screen size (Height x Width)
The total size of the screen.
135 x 178 cm
Projection screen rolling time (up/down)
10 s
Format
The format is determined by shape, size, presentation and medium.
Video
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
2089 x 222 x 184 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
37 kg
Country Distributor
Nederland 2 distributor(s)
Customer service details
X