location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1 projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advantage Deluxe Electrol 213x213 Matte White S 1:1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10130378
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2023 15:07:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1 projection screen :
The long product name of Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1 projection screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Advantage Deluxe Electrol 213x213 cm / Matte White S / 1:1
More>>>
Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1 projection screen:
The official description of Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1 projection screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. They provide the assurance that you will find the perfect product for your specific application. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The ease of operation is enormous thanks to the infrared remote control of your choosing or a cordless radio frequency remote control. The integrated quiet and strong motors are supplied standard with a five year guarantee. All of the screens come equipped with a sturdy case into which the projection screen fabric may be rolled away completely.

PROJECTA Advantage Deluxe Electrol

Electric built-in projection screen with closure door and extra motor gives maximum protection and optimal flexibility during installation in ceiling systems.

Features
- Case and electrical connection can be assembled beforehand.
- Metal roller with screen fabric can be quickly and easily assembled afterwards.
- After installing the screen fabric is the motor always accessable.
- White case with extra supports for ceiling systems.
- After retraction, the white door closes the case seamlessly.
- Automatic stop for rolling in and out guarantees long lifespan of projection screen fabric.
- Black border increases perceived clarity of projected image.

Technical characteristics
- All electrical projection screens satisfy the following product safety standards: IEC 60335-1; 60335-2; DIN19045-5 and IEC 61000 for Electro Magnetic Compatibility.
- Somfy motor with 32 RPM (revolutions per minute) and 120 Watts.
- Quiet, fast motor with 5-year guarantee.
- Supplied with separate wall switch.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0, viewing angle 50º L/R, weight approx. 425 gr/m² and thickness approx. 0.34 mm.
- Formats square (1:1) and video (4:3).
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Square format (1:1) has a small black border on the left/right side.

Short summary description Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1 projection screen:
This short summary of the Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1 projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1, 2.07 m, 2.07 m, 1:1

Long summary description Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1 projection screen:
This is an auto-generated long summary of Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1 projection screen based on the first three specs of the first five spec groups.

Da-Lite Advantage Deluxe Electrol 213x213 Matte White S 1:1. Viewable screen width (W): 2.07 m, Viewable screen height (H): 2.07 m, Native aspect ratio: 1:1, Format: Square

Performance
Overall screen size (Height x Width)
213 x 213 cm
Projection screen rolling time (up/down)
16 s
Format
Square
Native aspect ratio *
1:1
Performance
Viewable screen height (H) *
2.07 m
Viewable screen width (W) *
2.07 m
Weight & dimensions
Height
184 mm
Dimensions (WxDxH)
2445 x 222 x 184 mm
Weight
44 kg