location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Master Electrol 400x500 projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Master Electrol 400x500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10130241
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8700101302417
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2024 16:52:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Da-Lite Master Electrol 400x500 projection screen :
The long product name of Da-Lite Master Electrol 400x500 projection screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Master Electrol 400x500
More>>>
Da-Lite Master Electrol 400x500 projection screen:
The official description of Da-Lite Master Electrol 400x500 projection screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Projection screen for large venue applications. Available in widths from 4 to 5 metres with a maximum height of 4 metres.

- The automatic stop employed when extending and retracting the projection screen surface guarantees a long life span.
- A projection screen with a designer look provided by its round aluminium case.
- The projection screen is attached to the wall and/or ceiling using supplied brackets which can be positioned flexibly.
- Also available with rear projection screen surface in addition to Matte White projection screen fabric. The seam in the rear projection screen surface may be slightly visible under projection.
- The case and the projection screen surface can be made to exactly the right size.

Short summary description Da-Lite Master Electrol 400x500 projection screen:
This short summary of the Da-Lite Master Electrol 400x500 projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Master Electrol 400x500, Rear projection

Long summary description Da-Lite Master Electrol 400x500 projection screen:
This is an auto-generated long summary of Da-Lite Master Electrol 400x500 projection screen based on the first three specs of the first five spec groups.

Da-Lite Master Electrol 400x500. Screen surface: Rear projection

Performance
Overall screen size (Height x Width)
400 x 500 cm
Projection screen rolling time (up/down)
37 s
Screen surface
Rear projection
Weight & dimensions
Height
164 mm
Dimensions (WxDxH)
5160 x 143 x 164 mm
Weight
68 kg
Logistics data
Harmonized System (HS) code
90106000
Country Distributor
Belgium 2 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)