Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta Master Electrol 300x500 projection screen

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Master Electrol 300x500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10130236 show
Show alternative article codes used in the online market place
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17652
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 18 May 2018 15:42:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 years
Long product name Projecta Master Electrol 300x500 projection screen :
The short editorial description of Projecta Master Electrol 300x500 projection screen

Master Electrol 300x500
More>>>
Projecta Master Electrol 300x500 projection screen:
The official marketing text of Projecta Master Electrol 300x500 projection screen as supplied by the manufacturer

Projection screen for large venue applications. Available in widths from 4 to 5 metres with a maximum height of 4 metres.

- The automatic stop employed when extending and retracting the projection screen surface guarantees a long life span.
- A projection screen with a designer look provided by its round aluminium case.
- The projection screen is attached to the wall and/or ceiling using supplied brackets which can be positioned flexibly.
- Also available with rear projection screen surface in addition to Matte White projection screen fabric. The seam in the rear projection screen surface may be slightly visible under projection.
- The case and the projection screen surface can be made to exactly the right size.

Short summary description Projecta Master Electrol 300x500 projection screen:
This short summary of the Projecta Master Electrol 300x500 projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta Master Electrol 300x500, Matte White

Long summary description Projecta Master Electrol 300x500 projection screen:
This is an auto-generated long summary of Projecta Master Electrol 300x500 projection screen based on the first three specs of the first five spec groups.

Projecta Master Electrol 300x500. Screen surface: Matte White

Performance
Overall screen size (Height x Width)
The total size of the screen.
300 x 500 cm
Projection screen rolling time (up/down)
28 s
Performance
Screen surface
Matte White
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
5160 x 143 x 164 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
65 kg
Country Distributor
Nederland 4 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Customer service details
X