location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Cinema RF Electrol 117x200 High Contrast S projection screen 2.34 m (92") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinema RF Electrol 117x200 High Contrast S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10101142
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Cinema RF Electrol 117x200 High Contrast S projection screen 2.34 m (92") 16:9 :
The long product name of Da-Lite Cinema RF Electrol 117x200 High Contrast S projection screen 2.34 m (92") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cinema RF Electrol 117x200 High Contrast S
More>>>
Da-Lite Cinema RF Electrol 117x200 High Contrast S projection screen 2.34 m (92") 16:9:
The official description of Da-Lite Cinema RF Electrol 117x200 High Contrast S projection screen 2.34 m (92") 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The integrated quiet and strong motors are supplied standard with a five year guarantee.

Cinema RF Electrol
Broad range of compact, electric projection screens, with built-in radio frequency remote control and equipped with an extra high black border at the top for optimal viewing height. Plug & play: no extra installation and costs necessary.

Case (88x88mm) of steel with galvanised inner side and dark grey (RAL 7021) or white (RAL 9016) powder coated outside, fitted with impact resistant plastic end caps.

- Motor with 5-year guarantee and CE quality mark.
- Easy mounting on wall, ceiling and/or in soffit via integrated hanging brackets.
- All electrical projection screens satisfy the following product safety standards: IEC 60335-1; 60335-2; DIN19045-5 and IEC 61000 for Electro Magnetic Compatibility.
- The radio frequency remote control complies with the international standards (NEN 1010 and EN 60335-2) for radio transmitter equipment.
- Black border increases perceived clarity of projected image.
- Somfy motor with 17 RPM (rotations per minute) and 90 Watts.
- Supplied complete with 3-metre connection cable.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0, viewing angle 50º L/R, weight approx. 425 gr/m² and thickness approx. 0.34 mm.
- High Contrast S: double-sided coated grey vinyl on a woven fiberglass support with black backing; gain 1,0, viewing angle 45º L/R, weight approx. 540 gr/m² and thickness approx. 0.36 mm.
- Screen fabrics Matte White S and High Contrast S.
- Formats video (4:3) and HDTV (16:9).
- Besides a black border of 5 cm all around, Video (4:3) and HDTV (16:9) formats also have an extra high, black border.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Case colours in white and black.
- Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.

Short summary description Da-Lite Cinema RF Electrol 117x200 High Contrast S projection screen 2.34 m (92") 16:9:
This short summary of the Da-Lite Cinema RF Electrol 117x200 High Contrast S projection screen 2.34 m (92") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Cinema RF Electrol 117x200 High Contrast S, 2.34 m (92"), 190 cm, 107 cm, 16:9

Long summary description Da-Lite Cinema RF Electrol 117x200 High Contrast S projection screen 2.34 m (92") 16:9:
This is an auto-generated long summary of Da-Lite Cinema RF Electrol 117x200 High Contrast S projection screen 2.34 m (92") 16:9 based on the first three specs of the first five spec groups.

Da-Lite Cinema RF Electrol 117x200 High Contrast S. Diagonal: 2.34 m (92"), Viewable screen width (W): 190 cm, Viewable screen height (H): 107 cm, Native aspect ratio: 16:9, Format: HDTV

Performance
Diagonal (metric)
234 cm
Overall screen size (Height x Width)
117 x 200 cm
Projection screen rolling time (up/down)
31 s
Format
HDTV
Diagonal *
2.34 m (92")
Native aspect ratio *
16:9
Viewable screen height (H) *
107 cm
Performance
Viewable screen width (W) *
190 cm
Design
Extra border
65 cm
Case colour
Black
Weight & dimensions
Weight
15 kg
Case L1
2.13 m
Case L2
1954 mm
Case L3
2.04 m