Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta Compact RF Electrol 183x240 Matte White S projection screen 3.05 m (120") 4:3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact RF Electrol 183x240 Matte White S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10101086
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0000101010861 show
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23552
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 27 Jun 2019 17:48:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Projecta Compact RF Electrol 183x240 Matte White S projection screen 3.05 m (120") 4:3 :
The short editorial description of Projecta Compact RF Electrol 183x240 Matte White S projection screen 3.05 m (120") 4:3

Compact RF Electrol 183x240 Matte White S
More>>>
Projecta Compact RF Electrol 183x240 Matte White S projection screen 3.05 m (120") 4:3:
The official marketing text of Projecta Compact RF Electrol 183x240 Matte White S projection screen 3.05 m (120") 4:3 as supplied by the manufacturer

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The integrated quiet and strong motors are supplied standard with a five year guarantee.

Electrically operated projection screen with built-in radio frequency remote control available in all common sizes, aspect ratios and screen fabrics. Plug & play: no extra installation and installation costs necessary.

- Motor with 5-year guarantee and CE quality mark.
- Easy mounting on wall, ceiling and/or in soffit via integrated hanging brackets.
- All electrical projection screens satisfy the following product safety standards: IEC 60335-1; 60335-2; DIN19045-5 and IEC 61000 for Electro Magnetic Compatibility.
- The radio frequency remote control complies with the international standards (NEN 1010 and EN 60335-2) for radio transmitter equipment.
- Black border increases perceived clarity of projected image.
- Somfy motor with 17 RPM (rotations per minute) and 90 Watts.
- Supplied complete with 3-metre connection cable.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0, viewing angle 50º L/R, weight approx. 425 gr/m² and thickness approx. 0.34 mm.
- Datalux S: double-sided laminated vinyl on a woven fiberglass support with black backing; increased gain 1.5, viewing angle 35º L/R, weight approx. 425 gr/m² and thickness approx. 0.35 mm.
- Square format (1:1) has a black border of 2.5 cm on left/right side.
- High Contrast S: double-sided coated grey vinyl on a woven fiberglass support with black backing; gain 1,0, viewing angle 45º L/R, weight approx. 540 gr/m² and thickness approx. 0.36 mm.
- Video (4:3) and HDTV (16:9) formats have a wide black border all around of 5 cm.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Formats square (1:1), video (4:3) and HDTV (16:9).
- Screen fabric types Matte White S, High Contrast S and Datalux S.
- Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.

Short summary description Projecta Compact RF Electrol 183x240 Matte White S projection screen 3.05 m (120") 4:3:
This short summary of the Projecta Compact RF Electrol 183x240 Matte White S projection screen 3.05 m (120") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta Compact RF Electrol 183x240 Matte White S, 3.05 m (120"), 2.3 m, 173 cm, 4:3

Long summary description Projecta Compact RF Electrol 183x240 Matte White S projection screen 3.05 m (120") 4:3:
This is an auto-generated long summary of Projecta Compact RF Electrol 183x240 Matte White S projection screen 3.05 m (120") 4:3 based on the first three specs of the first five spec groups.

Projecta Compact RF Electrol 183x240 Matte White S. Diagonal: 3.05 m (120"), Viewable screen width (W): 2.3 m, Viewable screen height (H): 173 cm, Native aspect ratio: 4:3, Format: Video

Performance
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
3.05 m (120")
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
173 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
2.3 m
Diagonal (metric)
305 cm
Overall screen size (Height x Width)
The total size of the screen.
183 x 240 cm
Performance
Projection screen rolling time (up/down)
31 s
Format
The format is determined by shape, size, presentation and medium.
Video
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18 kg
Case L1
2.53 m
Case L2
2354 mm
Case L3
2.44 m
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Customer service details
X