location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Compact RF Electrol 153x200 Matte White S projection screen 2.54 m (100") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact RF Electrol 153x200 Matte White S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10101084
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Compact RF Electrol 153x200 Matte White S projection screen 2.54 m (100") 4:3 :
The long product name of Da-Lite Compact RF Electrol 153x200 Matte White S projection screen 2.54 m (100") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact RF Electrol 153x200 Matte White S
More>>>
Da-Lite Compact RF Electrol 153x200 Matte White S projection screen 2.54 m (100") 4:3:
The official description of Da-Lite Compact RF Electrol 153x200 Matte White S projection screen 2.54 m (100") 4:3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The integrated quiet and strong motors are supplied standard with a five year guarantee.

Electrically operated projection screen with built-in radio frequency remote control available in all common sizes, aspect ratios and screen fabrics. Plug & play: no extra installation and installation costs necessary.

- Motor with 5-year guarantee and CE quality mark.
- Easy mounting on wall, ceiling and/or in soffit via integrated hanging brackets.
- All electrical projection screens satisfy the following product safety standards: IEC 60335-1; 60335-2; DIN19045-5 and IEC 61000 for Electro Magnetic Compatibility.
- The radio frequency remote control complies with the international standards (NEN 1010 and EN 60335-2) for radio transmitter equipment.
- Black border increases perceived clarity of projected image.
- Somfy motor with 17 RPM (rotations per minute) and 90 Watts.
- Supplied complete with 3-metre connection cable.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0, viewing angle 50º L/R, weight approx. 425 gr/m² and thickness approx. 0.34 mm.
- Datalux S: double-sided laminated vinyl on a woven fiberglass support with black backing; increased gain 1.5, viewing angle 35º L/R, weight approx. 425 gr/m² and thickness approx. 0.35 mm.
- Square format (1:1) has a black border of 2.5 cm on left/right side.
- High Contrast S: double-sided coated grey vinyl on a woven fiberglass support with black backing; gain 1,0, viewing angle 45º L/R, weight approx. 540 gr/m² and thickness approx. 0.36 mm.
- Video (4:3) and HDTV (16:9) formats have a wide black border all around of 5 cm.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Formats square (1:1), video (4:3) and HDTV (16:9).
- Screen fabric types Matte White S, High Contrast S and Datalux S.
- Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.

Short summary description Da-Lite Compact RF Electrol 153x200 Matte White S projection screen 2.54 m (100") 4:3:
This short summary of the Da-Lite Compact RF Electrol 153x200 Matte White S projection screen 2.54 m (100") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Compact RF Electrol 153x200 Matte White S, 2.54 m (100"), 190 cm, 143 cm, 4:3

Long summary description Da-Lite Compact RF Electrol 153x200 Matte White S projection screen 2.54 m (100") 4:3:
This is an auto-generated long summary of Da-Lite Compact RF Electrol 153x200 Matte White S projection screen 2.54 m (100") 4:3 based on the first three specs of the first five spec groups.

Da-Lite Compact RF Electrol 153x200 Matte White S. Diagonal: 2.54 m (100"), Viewable screen width (W): 190 cm, Viewable screen height (H): 143 cm, Native aspect ratio: 4:3, Format: Video

Performance
Diagonal (metric)
254 cm
Overall screen size (Height x Width)
153 x 200 cm
Projection screen rolling time (up/down)
26 s
Format
Video
Diagonal *
2.54 m (100")
Native aspect ratio *
4:3
Performance
Viewable screen height (H) *
143 cm
Viewable screen width (W) *
190 cm
Weight & dimensions
Weight
14 kg
Case L1
2.13 m
Case L2
1954 mm
Case L3
2.04 m
Logistics data
Harmonized System (HS) code
90106000
Country Distributor
Nederland 1 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)