location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Tensioned Elpro Concept RF projection screen 4.24 m (167") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tensioned Elpro Concept RF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10100519
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Tensioned Elpro Concept RF projection screen 4.24 m (167") 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.24 m (167") 16:9
  • - 2.08 m 3.7 m Motorized
  • - Remotely operated Tensioned screen
  • - Borders Ceiling/wall
Long product name Da-Lite Tensioned Elpro Concept RF projection screen 4.24 m (167") 16:9 :
The long product name of Da-Lite Tensioned Elpro Concept RF projection screen 4.24 m (167") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

167", HDTV, 16:9, 50 kg.
More>>>
Da-Lite Tensioned Elpro Concept RF projection screen 4.24 m (167") 16:9:
The official description of Da-Lite Tensioned Elpro Concept RF projection screen 4.24 m (167") 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylishly designed electric projection screen for wall or ceiling mounting with tab-tensioned system for a perfectly flat screen surface. If you cannot hide the case into the ceiling, use a projection screen that is worth noticing!

Includes built-in radio frequency receiver, making it possible to operate the screen using the supplied remote control.

- The case and the projection screen surface can be made to exactly the right size and the case and slat bar are available in any colour for optimal integration into any interior.
- The possibilities offered by Easy Install Plug and Play make connecting the screen fast and easy. The many Easy Install accessories are just as convenient and as fast to use.
- Easy to mount onto a wall or ceiling thanks to the Easy Install system.
- The triangular slat bar fully rolls up into the case for a clean finish.
- Low noise, high speed motor.
- A five year limited warranty on the Concept range to match the high quality of the products.
- Smooth Roll Technology: A patent pending roller technology to keep your screen perfectly flat.
- Limit switches are factory set guaranteeing a long life span. The Tensioned Elpro Concept is supplied with a wall switch.

Short summary description Da-Lite Tensioned Elpro Concept RF projection screen 4.24 m (167") 16:9:
This short summary of the Da-Lite Tensioned Elpro Concept RF projection screen 4.24 m (167") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Tensioned Elpro Concept RF, Motorized, 4.24 m (167"), 3.7 m, 2.08 m, 16:9, High Contrast Cinema Vision

Long summary description Da-Lite Tensioned Elpro Concept RF projection screen 4.24 m (167") 16:9:
This is an auto-generated long summary of Da-Lite Tensioned Elpro Concept RF projection screen 4.24 m (167") 16:9 based on the first three specs of the first five spec groups.

Da-Lite Tensioned Elpro Concept RF. Drive type: Motorized, Diagonal: 4.24 m (167"), Viewable screen width (W): 3.7 m, Viewable screen height (H): 2.08 m, Native aspect ratio: 16:9, Screen surface: High Contrast Cinema Vision, Format: HDTV, Tensioned screen

Performance
Overall screen size (Height x Width)
218 x 380 cm
Drive type *
Motorized
Remotely operated
Yes
Screen surface
High Contrast Cinema Vision
Format
HDTV
Tensioned screen
Yes
Diagonal *
4.24 m (167")
Native aspect ratio *
16:9
Performance
Viewable screen height (H) *
2.08 m
Viewable screen width (W) *
3.7 m
Design
Mounting type *
Ceiling/wall
Borders
Yes
Weight & dimensions
Weight
50 kg
Packaging data
Package weight
58 kg
Country Distributor
United Kingdom 1 distributor(s)