Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta Cinelpro Electrol 102x180 High Contrast S projection screen 2.08 m (82") 16:9

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinelpro Electrol 102x180 High Contrast S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10100272
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7601
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Projecta Cinelpro Electrol 102x180 High Contrast S projection screen 2.08 m (82") 16:9 :
The short editorial description of Projecta Cinelpro Electrol 102x180 High Contrast S projection screen 2.08 m (82") 16:9

Cinelpro Electrol 102x180 High Contrast S
More>>>
Projecta Cinelpro Electrol 102x180 High Contrast S projection screen 2.08 m (82") 16:9:
The official marketing text of Projecta Cinelpro Electrol 102x180 High Contrast S projection screen 2.08 m (82") 16:9 as supplied by the manufacturer

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The integrated quiet and strong motors are supplied standard with a five year guarantee.

Short summary description Projecta Cinelpro Electrol 102x180 High Contrast S projection screen 2.08 m (82") 16:9:
This short summary of the Projecta Cinelpro Electrol 102x180 High Contrast S projection screen 2.08 m (82") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta Cinelpro Electrol 102x180 High Contrast S, 2.08 m (82"), 168 cm, 95 cm, 16:9

Long summary description Projecta Cinelpro Electrol 102x180 High Contrast S projection screen 2.08 m (82") 16:9:
This is an auto-generated long summary of Projecta Cinelpro Electrol 102x180 High Contrast S projection screen 2.08 m (82") 16:9 based on the first three specs of the first five spec groups.

Projecta Cinelpro Electrol 102x180 High Contrast S. Diagonal: 2.08 m (82"), Viewable screen width (W): 168 cm, Viewable screen height (H): 95 cm, Native aspect ratio: 16:9

Performance
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
2.08 m (82")
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
95 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
168 cm
Diagonal (metric)
208 cm
Performance
Overall screen size (Height x Width)
The total size of the screen.
102 x 180 cm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
118 mm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1915 x 118 x 118 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19 kg
Customer service details
X