This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta Elpro Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elpro Electrol 139x240 High Contrast S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10100233
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Projecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Projecta Elpro Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9 :
The short editorial description of Projecta Elpro Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9

Elpro Electrol 139x240 High Contrast S
More>>>
Projecta Elpro Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9:
The official marketing text of Projecta Elpro Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9 as supplied by the manufacturer

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The integrated quiet and strong motors are supplied standard with a five year guarantee.

Short summary description Projecta Elpro Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9:
This short summary of the Projecta Elpro Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta Elpro Electrol 139x240 High Contrast S, 2.69 m (106"), 2.3 m, 129 cm, 16:9

Long summary description Projecta Elpro Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9:
This is an auto-generated long summary of Projecta Elpro Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9 based on the first three specs of the first five spec groups.

Projecta Elpro Electrol 139x240 High Contrast S. Diagonal: 2.69 m (106"), Viewable screen width (W): 2.3 m, Viewable screen height (H): 129 cm, Native aspect ratio: 16:9, Format: HDTV

Performance
Diagonal (metric)
269 cm
Overall screen size (Height x Width)
139 x 240 cm
Projection screen rolling time (up/down)
13 s
Format
HDTV
Diagonal *
2.69 m (106")
Performance
Native aspect ratio *
16:9
Viewable screen height (H) *
129 cm
Viewable screen width (W) *
2.3 m
Weight & dimensions
Weight
25 kg
Case L1
2.54 m
Case L2
1549 - 2349 mm
Case L3
2.44 m