Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta Elpro Electrol 180x180 Matte White S projection screen 1:1

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elpro Electrol 180x180 Matte White S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10100105
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9297
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 27 Feb 2019 15:20:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Projecta Elpro Electrol 180x180 Matte White S projection screen 1:1 :
The short editorial description of Projecta Elpro Electrol 180x180 Matte White S projection screen 1:1

Elpro Electrol 180x180 Matte White S
More>>>
Projecta Elpro Electrol 180x180 Matte White S projection screen 1:1:
The official marketing text of Projecta Elpro Electrol 180x180 Matte White S projection screen 1:1 as supplied by the manufacturer

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The integrated quiet and strong motors are supplied standard with a five year guarantee.

Short summary description Projecta Elpro Electrol 180x180 Matte White S projection screen 1:1:
This short summary of the Projecta Elpro Electrol 180x180 Matte White S projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta Elpro Electrol 180x180 Matte White S, 173 cm, 173 cm, 1:1

Long summary description Projecta Elpro Electrol 180x180 Matte White S projection screen 1:1:
This is an auto-generated long summary of Projecta Elpro Electrol 180x180 Matte White S projection screen 1:1 based on the first three specs of the first five spec groups.

Projecta Elpro Electrol 180x180 Matte White S. Viewable screen width (W): 173 cm, Viewable screen height (H): 173 cm, Native aspect ratio: 1:1, Format: Square

Performance
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
1:1
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
173 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
173 cm
Overall screen size (Height x Width)
The total size of the screen.
180 x 180 cm
Performance
Projection screen rolling time (up/down)
15 s
Format
The format is determined by shape, size, presentation and medium.
Square
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19 kg
Case L1
191.5 cm
Case L2
929 - 1729 mm
Case L3
182 cm
Customer service details
X