Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta Compact Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Electrol 123x160 High Contrast S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10100089
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20679
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 27 Feb 2019 15:27:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Projecta Compact Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3 :
The short editorial description of Projecta Compact Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3

Compact Electrol 123x160 High Contrast S
More>>>
Projecta Compact Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3:
The official marketing text of Projecta Compact Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3 as supplied by the manufacturer

- Easy to mount onto a wall or ceiling thanks to the Easy Install system.
- The possibilities offered by Easy Install Plug and Play make connecting the screen fast and easy. The many Easy Install accessories are convenient and fast to use.
- The case and the projection screen surface can be made to exactly the right size and the case and slat bar are available in any colour for optimal integration into any interior.
- The automatic stop employed when extending and retracting the projection screen surface guarantees a long life span.

- Shorten or reduce the width of the projection screen surface.
- Shorten the case and shorten or reduce the width of the projection screen surface.
- Paint the case, slat bar and plastic components in a different RAL colour. When the screen needs to match a specific colour scheme, we can paint the case in any colour specified.
- Reverse installation of the surface so that the projection side is located to the rear. Specify this method when the projection screen surface needs to exit the case reversely because the normal screen path is obstructed by an obstacle or because the case is to be mounted to a beam. Note that there are two reverse installation options. The projection screen fabric can either be configured to exit the case at the front or the mounting brackets can be mounted in reverse. Indicate clearly what your requirement is so that Projecta can produce the screen required.
- Extension of the projection screen surface. If required and technically feasible, Projecta installs a longer projection surface in the case.
- Projection surface without black borders.
- Extension of the projection screen surface with additional black drop. When the projection screen surface needs to be extended and a larger black border is required at the top or bottom, we adapt the surface to your specifications.
- Motor positioned on the right rather than on the left. When the motor and connection box need to be positioned on the right to make connection easier, we adapt the screen to suit.
- The Projecta Screen Designer assists designing the projection screen that exactly meets the needs of the installation. Use this application to generate a PDF file with the specifications of the customised screen. E-mail or fax the drawing to Projecta to request a quotation. www.projectascreens.com/screendesigner

Short summary description Projecta Compact Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3:
This short summary of the Projecta Compact Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta Compact Electrol 123x160 High Contrast S, 182.9 cm (72"), 146 cm, 110 cm, 4:3, High Contrast

Long summary description Projecta Compact Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3:
This is an auto-generated long summary of Projecta Compact Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3 based on the first three specs of the first five spec groups.

Projecta Compact Electrol 123x160 High Contrast S. Diagonal: 182.9 cm (72"), Viewable screen width (W): 146 cm, Viewable screen height (H): 110 cm, Native aspect ratio: 4:3, Screen surface: High Contrast, Format: Video

Performance
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
182.9 cm (72")
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
110 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
146 cm
Diagonal (metric)
183 cm
Overall screen size (Height x Width)
The total size of the screen.
123 x 160 cm
Performance
Projection screen rolling time (up/down)
21 s
Screen surface
High Contrast
Format
The format is determined by shape, size, presentation and medium.
Video
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Case L1
171.4 cm
Case L2
1534 mm
Case L3
162 cm
Country Distributor
Nederland 4 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Customer service details
X