Profoon logo

Profoon PCI-A9 power adapter/inverter Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25818
Info modified on:
04 Apr 2019, 05:13:43
Short summary description Profoon PCI-A9 power adapter/inverter Black:

Profoon PCI-A9, 230 V, 50 Hz, 9 V, 0.2 A, PCI-20, PCI-25, PCI-27, PCI-65, PCI-70, Black

Long summary description Profoon PCI-A9 power adapter/inverter Black:

Profoon PCI-A9. Input voltage: 230 V, Input frequency: 50 Hz, Output voltage: 9 V. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.