Product Brochure/Datasheet
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ProDVX Glass Mount
:
Glass Mount Bracket
The long product name of ProDVX Glass Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Glass Mount Bracket
More>>>
ProDVX Glass Mount:
The official description of ProDVX Glass Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This ProDVX ProDVX Glass Mount Bracket is designed to attach displays on a glass surface.
- Glass Mount Bracket
- VESA 75 / VESA 45
- For devices less than 3 KG
- Is suitable for a ProDVX 7” or 10“ Android Display
Short summary description ProDVX Glass Mount:
This short summary of the ProDVX Glass Mount data-sheet is auto-generated and uses the product title and the first six key specs.
ProDVX Glass Mount, 3 kg, 177.8 - 254 mm (7 - 10")
Long summary description ProDVX Glass Mount:
This is an auto-generated long summary of ProDVX Glass Mount based on the first three specs of the first five spec groups.
ProDVX Glass Mount. Maximum weight capacity: 3 kg, Screen size compatibility: 177.8 - 254 mm (7 - 10")