location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pro2000 PROS12 server 1 TB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 8 GB DDR3-SDRAM 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pro2000 Check ‘Pro2000’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROS12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PROS12
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Pro2000’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pro2000: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:45:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pro2000 PROS12 server 1 TB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 8 GB DDR3-SDRAM 450 W:
This short summary of the Pro2000 PROS12 server 1 TB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 8 GB DDR3-SDRAM 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Pro2000 PROS12, 3.1 GHz, E3-1225, 8 GB, DDR3-SDRAM, 1 TB, Tower

Long summary description Pro2000 PROS12 server 1 TB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 8 GB DDR3-SDRAM 450 W:
This is an auto-generated long summary of Pro2000 PROS12 server 1 TB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 8 GB DDR3-SDRAM 450 W based on the first three specs of the first five spec groups.

Pro2000 PROS12. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1225. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 450 W. Chassis type: Tower