Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Xeon® E3 Family E3-1225 3.1 GHz
- - 8 GB DDR3-SDRAM
- - 1 TB DVD-RW
- - Tower 450 W
More>>>
Short summary description Pro2000 PROS11 server 1 TB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 8 GB DDR3-SDRAM 450 W:
This short summary of the Pro2000 PROS11 server 1 TB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 8 GB DDR3-SDRAM 450 W data-sheet is auto-generated and uses the product title and the first six key specs.
Pro2000 PROS11, 3.1 GHz, E3-1225, 8 GB, DDR3-SDRAM, 1 TB, Tower
Long summary description Pro2000 PROS11 server 1 TB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 8 GB DDR3-SDRAM 450 W:
This is an auto-generated long summary of Pro2000 PROS11 server 1 TB Tower Intel® Xeon® E3 Family E3-1225 3.1 GHz 8 GB DDR3-SDRAM 450 W based on the first three specs of the first five spec groups.
Pro2000 PROS11. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1225. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 450 W. Chassis type: Tower