Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pro2000 PROO2140 3.1GHz 21.5" 1920 x 1080pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pro2000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROO2140
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PROO2140
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pro2000: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3329
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 13 Apr 2018 05:51:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pro2000 PROO2140 3.1GHz 21.5" 1920 x 1080pixels Touchscreen Black:
This short summary of the Pro2000 PROO2140 3.1GHz 21.5" 1920 x 1080pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pro2000 PROO2140, 54.6 cm (21.5"), Full HD, Intel Core i3, 4 GB, 500 GB, FreeDOS

Long summary description Pro2000 PROO2140 3.1GHz 21.5" 1920 x 1080pixels Touchscreen Black:
This is an auto-generated long summary of Pro2000 PROO2140 3.1GHz 21.5" 1920 x 1080pixels Touchscreen Black based on the first three specs of the first five spec groups.

Pro2000 PROO2140. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel Core i3, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel HD Graphics 3000. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.