location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pro2000 PROO2120 All-in-One PC/workstation 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pro2000 Check ‘Pro2000’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROO2120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PROO2120
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Pro2000’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pro2000: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pro2000 PROO2120 All-in-One PC/workstation 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 2.6 GHz
  • - Touchscreen 54.6 cm (21.5") Full HD 1920 x 1080
  • - 2 GB DDR3-SDRAM
  • - 500 GB HDD DVD-RW Card reader integrated
  • - Intel® HD Graphics 3000
  • - 1.3 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - FreeDOS
More>>>
Short summary description Pro2000 PROO2120 All-in-One PC/workstation 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:
This short summary of the Pro2000 PROO2120 All-in-One PC/workstation 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pro2000 PROO2120, 54.6 cm (21.5"), Full HD, 2 GB, 500 GB, FreeDOS, Black

Long summary description Pro2000 PROO2120 All-in-One PC/workstation 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:
This is an auto-generated long summary of Pro2000 PROO2120 All-in-One PC/workstation 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black based on the first three specs of the first five spec groups.

Pro2000 PROO2120. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor frequency: 2.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black