Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC Black
- - Intel® Pentium® G620 2.6 GHz
- - 2 GB DDR3-SDRAM
- - 500 GB DVD-RW
- - Intel® HD Graphics
- - Ethernet LAN 10,100,1000 Mbit/s
- - FreeDOS
More>>>
Short summary description Pro2000 PROBC220 PC Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB FreeDOS Mini Tower Black:
This short summary of the Pro2000 PROBC220 PC Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB FreeDOS Mini Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.
Pro2000 PROBC220, 2.6 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD-RW, FreeDOS
Long summary description Pro2000 PROBC220 PC Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB FreeDOS Mini Tower Black:
This is an auto-generated long summary of Pro2000 PROBC220 PC Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB FreeDOS Mini Tower Black based on the first three specs of the first five spec groups.
Pro2000 PROBC220. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: G620. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Chassis type: Mini Tower. Product type: PC. Product colour: Black