Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Shirt Male Grey
- - Adult
- - Elastane, Polyester
Long product name PRO TOUCH 100661001018 shirt/top Crew neck Long sleeve Elastane, Polyester
:
Men's Shirt
The long product name of PRO TOUCH 100661001018 shirt/top Crew neck Long sleeve Elastane, Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Men's Shirt
More>>>
Short summary description PRO TOUCH 100661001018 shirt/top Crew neck Long sleeve Elastane, Polyester:
This short summary of the PRO TOUCH 100661001018 shirt/top Crew neck Long sleeve Elastane, Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
PRO TOUCH 100661001018, Shirt, Adult, Male, Grey, M, Outdoor
Long summary description PRO TOUCH 100661001018 shirt/top Crew neck Long sleeve Elastane, Polyester:
This is an auto-generated long summary of PRO TOUCH 100661001018 shirt/top Crew neck Long sleeve Elastane, Polyester based on the first three specs of the first five spec groups.
PRO TOUCH 100661001018. Shirt/top type: Shirt, Consumer life stage: Adult, Gender: Male. Material: Elastane, Polyester. Best uses: Running