location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pro-Tec CSI64FCLB mobile phone case 11.9 cm (4.7") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pro-Tec Check ‘Pro-Tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSI64FCLB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSI64FCLB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5030578376639
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pro-Tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2023 12:41:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pro-Tec CSI64FCLB mobile phone case 11.9 cm (4.7") Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Apple
  • - Thermoplastic polyurethane (TPU)
  • - Transparent
  • - Scratch resistant
Long product name Pro-Tec CSI64FCLB mobile phone case 11.9 cm (4.7") Cover Transparent :
The long product name of Pro-Tec CSI64FCLB mobile phone case 11.9 cm (4.7") Cover Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flexible TPU Case Cover for iPhone 6 - Clear
More>>>
Short summary description Pro-Tec CSI64FCLB mobile phone case 11.9 cm (4.7") Cover Transparent:
This short summary of the Pro-Tec CSI64FCLB mobile phone case 11.9 cm (4.7") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Pro-Tec CSI64FCLB, Cover, Apple, iPhone 6, 11.9 cm (4.7"), Transparent

Long summary description Pro-Tec CSI64FCLB mobile phone case 11.9 cm (4.7") Cover Transparent:
This is an auto-generated long summary of Pro-Tec CSI64FCLB mobile phone case 11.9 cm (4.7") Cover Transparent based on the first three specs of the first five spec groups.

Pro-Tec CSI64FCLB. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, Maximum screen size: 11.9 cm (4.7"), Product colour: Transparent

Country Distributor
United Kingdom 1 distributor(s)