location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pritt 1885941 correction tape 8.5 m Transparent 24 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pritt Check ‘Pritt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1885941
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1885941
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004630914357
Category:
Used to correct mistakes during typing, or, in some forms, handwriting. One side of the tape, which is placed against the error, is coated in a white, opaque masking material. Pressure applied to the other side of the tape transfers this material to the paper.
Correction Tapes Check ‘Pritt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pritt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 19:06:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pritt 1885941 correction tape 8.5 m Transparent 24 pc(s) :
The long product name of Pritt 1885941 correction tape 8.5 m Transparent 24 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Roller Compact 4.2mm, Display with 24pc
More>>>
Short summary description Pritt 1885941 correction tape 8.5 m Transparent 24 pc(s):
This short summary of the Pritt 1885941 correction tape 8.5 m Transparent 24 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Pritt 1885941, Transparent, 8.5 m, 4.2 mm, Display box, 24 pc(s)

Long summary description Pritt 1885941 correction tape 8.5 m Transparent 24 pc(s):
This is an auto-generated long summary of Pritt 1885941 correction tape 8.5 m Transparent 24 pc(s) based on the first three specs of the first five spec groups.

Pritt 1885941. Product colour: Transparent, Tape length: 8.5 m, Tape width: 4.2 mm. Package type: Display box. Quantity per pack: 24 pc(s)