location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pritt 1868764 stationery adhesive Glue stick

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pritt Check ‘Pritt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1868764
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1868764
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004630914012
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pritt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 08:15:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pritt 1868764 stationery adhesive Glue stick :
The long product name of Pritt 1868764 stationery adhesive Glue stick. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stick Magic 20g, Display with 24pc
More>>>
Short summary description Pritt 1868764 stationery adhesive Glue stick:
This short summary of the Pritt 1868764 stationery adhesive Glue stick data-sheet is auto-generated and uses the product title and the first six key specs.

Pritt 1868764, Dry, Glue stick, 20 g, Cardboard, Fabric, Paper, 5 - 50 °C, 24 pc(s)

Long summary description Pritt 1868764 stationery adhesive Glue stick:
This is an auto-generated long summary of Pritt 1868764 stationery adhesive Glue stick based on the first three specs of the first five spec groups.

Pritt 1868764. Substance: Dry, Glue type: Glue stick, Volume: 20 g. Quantity per pack: 24 pc(s). Package type: Display box