Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Thermal transfer
- - 203
- - Maximum printing width: 10.4 cm Print speed: 254 mm/sec
- - Built-in barcodes: CODABAR (NW-7), EAN13, EAN8, Industrial 2/5, Interleaved 2/5, ITF-14, MaxiCode, PDF417, POSTNET, UPC-A, UPC-E
- - Connectivity technology: Wired
- - USB port
- - Display: LCD
- - 16.8 kg
Long product name Printronix T5204r label printer Thermal transfer 203 254 mm/sec Wired
:
T5204r, 203 dpi, Thermal Transfer, 254mm/sec, USB 2.0, Serial, Parallel, Ethernet, 166MHz 32-bit RISC, RFID Ready, Black
The long product name of Printronix T5204r label printer Thermal transfer 203 254 mm/sec Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
T5204r, 203 dpi, Thermal Transfer, 254mm/sec, USB 2.0, Serial, Parallel, Ethernet, 166MHz 32-bit RISC, RFID Ready, Black
More>>>
Short summary description Printronix T5204r label printer Thermal transfer 203 254 mm/sec Wired:
This short summary of the Printronix T5204r label printer Thermal transfer 203 254 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.
Printronix T5204r, Thermal transfer, 203, 254 mm/sec, Wired, Black
Long summary description Printronix T5204r label printer Thermal transfer 203 254 mm/sec Wired:
This is an auto-generated long summary of Printronix T5204r label printer Thermal transfer 203 254 mm/sec Wired based on the first three specs of the first five spec groups.
Printronix T5204r. Print technology: Thermal transfer, Maximum resolution: 203, Print speed: 254 mm/sec. Connectivity technology: Wired. Product colour: Black