Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Printronix Wide spectrum wax ribbon 8.66" x 220mm printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Printronix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wide spectrum wax ribbon 8.66" x 220mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
175391-107
Category
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Printronix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3610
This statistic is based on the 85463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Printronix Wide spectrum wax ribbon 8.66" x 220mm printer ribbon :
The short editorial description of Printronix Wide spectrum wax ribbon 8.66" x 220mm printer ribbon

Wide spectrum wax ribbon for 8300 printer - 21.9964 cm (8.66") x 220mm
More>>>
Short summary description Printronix Wide spectrum wax ribbon 8.66" x 220mm printer ribbon:
This short summary of the Printronix Wide spectrum wax ribbon 8.66" x 220mm printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Printronix Wide spectrum wax ribbon 8.66" x 220mm, Thermal Transfer, 625 m, 8.66" x 220mm, 6 pc(s)

Long summary description Printronix Wide spectrum wax ribbon 8.66" x 220mm printer ribbon:
This is an auto-generated long summary of Printronix Wide spectrum wax ribbon 8.66" x 220mm printer ribbon based on the first three specs of the first five spec groups.

Printronix Wide spectrum wax ribbon 8.66" x 220mm. Print technology: Thermal Transfer. Ribbon length: 625 m. Ribbon size: 8.66" x 220mm, Quantity outer carton: 6 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)
Customer service details