location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Princess 502008 Travel Hairdryer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Princess Check ‘Princess’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
502008 Travel Hairdryer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01.502008.01.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712836052499
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Princess’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Princess: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jan 2018
Product end of life date
Bullet Points Princess 502008 Travel Hairdryer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 W Number of speeds: 2
  • - 1.85 m
  • - Grey
Long product name Princess 502008 Travel Hairdryer :
The long product name of Princess 502008 Travel Hairdryer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Style Travel Hairdryer
More>>>
Princess 502008 Travel Hairdryer:
The official description of Princess 502008 Travel Hairdryer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style Travel Hairdryer 1200W
StyleTravel1200W Your Personal Styling With Hair Studio Results! Elegantly designed and very compact Folding handgrip 2 speed / temperature settings 1.85 m flexible power cord

Keep your hair perfect even when travelling
This travel hairdryer is an essential item for in your luggage. It has an elegant design and a power of 1200W so that your hair will be styled in no time. Essential for on holiday because you will still want to look your best when travelling

Compact and easy to take with you
The foldaway handle makes this Princess hairdryer compact and easy to take with you. The hairdryer has 2 speed and temperature settings, and features a 1.85m long power cord.

Short summary description Princess 502008 Travel Hairdryer:
This short summary of the Princess 502008 Travel Hairdryer data-sheet is auto-generated and uses the product title and the first six key specs.

Princess 502008 Travel Hairdryer, Grey, 1.85 m, 1200 W, 220-240 V

Long summary description Princess 502008 Travel Hairdryer:
This is an auto-generated long summary of Princess 502008 Travel Hairdryer based on the first three specs of the first five spec groups.

Princess 502008 Travel Hairdryer. Product colour: Grey, Cord length: 1.85 m. Power: 1200 W, AC input voltage: 220-240 V

Performance
Number of speeds *
2
Design
Product colour *
Grey
Design
Cord length
1.85 m
Power
Power *
1200 W
AC input voltage
220-240 V