Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25635182 data-sheets &
47910 brands
– register (free)
Electric Kettles
Princess Classic Grand Kettle 2.0L electric kettle 2 L 3000 W Silver
Princess Classic Grand Kettle 2.0L electric kettle 2 L 3000 W Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Princess 232148
XML doc
Icecat LIVE: JS for Princess 232148
Icecat Live DOC
JSON product data for Princess 232148
JSON DOC
CSV product data for Princess 232148
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Princess
Product name:
Classic Grand Kettle 2.0L
Product code:
232148
Category:
Electric Kettles
Icecat Product ID:
325160
Data-sheet quality:
created/standardized by Icecat
Product views:
35267
Info modified on:
07 Mar 2024, 15:34:52
Princess 232148 (Icecat)
Embed the product datasheet into your content
XML product data for Princess 232148
XML doc
Icecat LIVE: JS for Princess 232148
Icecat Live DOC
JSON product data for Princess 232148
JSON DOC
CSV product data for Princess 232148
CSV DOC
Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE