Princess logo

Princess Classic Duo Castel 2x2L Double Stainless steel

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49678
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Princess Classic Duo Castel 2x2L Double Stainless steel:

Princess Classic Duo Castel 2x2L, 2 L, Double, Stainless steel, Stainless steel, 2 W, 230V

Long summary description Princess Classic Duo Castel 2x2L Double Stainless steel:

Princess Classic Duo Castel 2x2L. Oil content: 2 L. Construction type: Double, Product colour: Stainless steel, Material: Stainless steel. Power consumption (typical): 2 W, Power requirements: 230V

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.